74LCX138FT
74LCX138FT
Active
Description:  IC DECODER/DEMUX 1X3:8 16TSSOPB
Manufacturer:  Toshiba Semiconductor
Datasheet:   74LCX138FT Datasheet
History Price: $0.51000
In Stock: 5900
74LCX138FT vs 74LVX157MX
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.65V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOPB
16-SOIC