Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi 74LCX112SJX
74LCX112SJX
Obsolete
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT 16SOP
Manufacturer:
onsemi
Datasheet:
74LCX112SJX Datasheet
History Price: Obsolete
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX112SJX vs 74LVX574MTCX
Part No
74LCX112SJX
74LVX574MTCX
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
Fairchild Semiconductor
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
150 MHz
75 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 3.3V, 50pF
16.7ns @ 3.3V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
4 μA
Input Capacitance
7 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOP
20-TSSOP
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width)