74LCX112SJ
74LCX112SJ
Obsolete
Description:  IC FF JK TYPE DUAL 1BIT 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX112SJ Datasheet
History Price: $0.22000
In Stock: 32700
74LCX112SJ vs 74LVX574M
Series
74LCX
74LVX
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
150 MHz
75 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 3.3V, 50pF
16.7ns @ 3.3V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
4 μA
Input Capacitance
7 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOP
20-SOIC
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)