74LCX07TTR
74LCX07TTR
Obsolete
Description:  IC BUF NON-INVERT 3.6V 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   74LCX07TTR Datasheet
History Price: Obsolete
In Stock: 19100
74LCX07TTR vs 74LVXC4245MTC
Series
74LCX
74LVXC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 24mA
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
2.7V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
24-TSSOP