Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ STMicroelectronics 74LCX07TTR
74LCX07TTR
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT 3.6V 14TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
74LCX07TTR Datasheet
History Price: Obsolete
In Stock: 19100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX07TTR vs 74LVX541M
Part No
74LCX07TTR
74LVX541M
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Fairchild Semiconductor
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-TSSOP
20-SOIC