Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74LCX07SJ
74LCX07SJ
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 14SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LCX07SJ Datasheet
History Price: Obsolete
In Stock: 44700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX07SJ vs 74LX1G125CTR
Part No
74LCX07SJ
74LX1G125CTR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
STMicroelectronics
Series
74LCX
74LX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 32mA
32mA, 32mA
Voltage - Supply
2V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
14-SOP
SOT-323-5