74LCX07MTR
74LCX07MTR
Obsolete
Description:  IC BUFFER NON-INVERT 3.6V 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74LCX07MTR Datasheet
History Price: Obsolete
In Stock: 32500
74LCX07MTR vs 74LVX541MTCX
Manufacturer
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SO
20-TSSOP