74LCX07MTCX
74LCX07MTCX
Active
Description:  IC BUF NON-INVERT 5.5V 14TSSOP
Manufacturer:  onsemi
Datasheet:   74LCX07MTCX Datasheet
History Price: $0.64000
In Stock: 1400
74LCX07MTCX vs 74LVX541MTC
Manufacturer
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 32mA
4mA, 4mA
Voltage - Supply
2V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
20-TSSOP