74LCX00SJ
74LCX00SJ
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX00SJ Datasheet
History Price: $0.19000
In Stock: 34600
74LCX00SJ vs 74LVX86MTR
Series
74LCX
74LVX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Max)
10 μA
2 μA
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Input Logic Level - Low
0.7V ~ 0.8V
0.5V ~ 0.8V
Input Logic Level - High
1.7V ~ 2V
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
5.2ns @ 3.3V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-SO
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)