74LCX00MTR
74LCX00MTR
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74LCX00MTR Datasheet
History Price: Obsolete
In Stock: 22400
74LCX00MTR vs 74LX1G08CTR
Series
74LCX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
1
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
24mA, 24mA
32mA, 32mA
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
4.3ns @ 3.3V, 50pF
3.7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
SOT-323-5
Package / Case
14-SOIC (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353