74LCX00MCT
74LCX00MCT
Active
Description:  NAND GATE, LVC/LCX/Z SERIES, 4 F
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX00MCT Datasheet
History Price: $0.14000
In Stock: 29100
74LCX00MCT vs 74LVX86SJX
Series
-
74LVX
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
2V ~ 3.6V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
4mA, 4mA
Input Logic Level - Low
-
0.5V ~ 0.8V
Input Logic Level - High
-
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
-
12.8ns @ 3.3V, 50pF
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOP
Package / Case
-
14-SOIC (0.209", 5.30mm Width)