Packaging
Bulk
Tape & Reel (TR)
Logic Type
NAND Gate
Inverter
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
24mA, 24mA
32mA, 32mA
Input Logic Level - Low
0.7V ~ 0.8V
0.39V ~ 1.87V
Input Logic Level - High
1.7V ~ 2V
1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL
5.2ns @ 3.3V, 50pF
6.2ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
SOT-23-5
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753