74LCX00FT
74LCX00FT
Active
Description:  IC GATE NAND 4CH 2-INP 14TSSOP
Manufacturer:  Toshiba Semiconductor
Datasheet:   74LCX00FT Datasheet
History Price: $0.49000
In Stock: 35800
74LCX00FT vs 74LVX86MTC
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
1.65V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Max)
10 μA
2 μA
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Input Logic Level - Low
0.7V ~ 0.8V
0.5V ~ 0.8V
Input Logic Level - High
1.7V ~ 2V
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
5.2ns @ 3.3V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)