Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi 74HCU04DTR2G
74HCU04DTR2G
Obsolete
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:
onsemi
Datasheet:
74HCU04DTR2G Datasheet
History Price: $0.09000
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCU04DTR2G vs 74HCT86S14-13
Part No
74HCU04DTR2G
74HCT86S14-13
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Diodes Inc
Series
74HCU
74HCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
20 μA
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Input Logic Level - Low
0.3V ~ 1.1V
0.8V
Input Logic Level - High
1.7V ~ 4.8V
2V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
32ns @ 4.5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-SO
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)