Packaging
Bulk
Tape & Reel (TR)
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
-
5.2mA, 5.2mA
Input Logic Level - Low
-
0.3V ~ 1.2V
Input Logic Level - High
-
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
-
10ns @ 6V, 50pF
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)