Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HCT85DB,112
74HCT85DB,112
Active
Logic - Comparators
Description:
NEXPERIA 74HCT85DB - MAGNITUDE C
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT85DB,112 Datasheet
History Price: $0.29000
In Stock: 16100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT85DB,112 vs 74HCT688FPEL-E
Part No
74HCT85DB,112
74HCT688FPEL-E
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
Renesas Electronics
Series
-
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
4mA, 4mA
Max Propagation Delay @ V, Max CL
-
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
-
Supplier Device Package
-
-
Mounting Type
-
-