Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HCT85DB,112
74HCT85DB,112
Active
Logic - Comparators
Description:
NEXPERIA 74HCT85DB - MAGNITUDE C
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT85DB,112 Datasheet
History Price: $0.29000
In Stock: 16100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT85DB,112 vs 74HC85N,652
Part No
74HCT85DB,112
74HC85N,652
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
74HC
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
2V ~ 6V
Current - Output High, Low
-
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
-
33ns @ 6V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-DIP
Mounting Type
-
Through Hole