74HCT85DB,112
74HCT85DB,112
Active
Description:  NEXPERIA 74HCT85DB - MAGNITUDE C
Manufacturer:  NXP Semiconductors
History Price: $0.29000
In Stock: 16100
74HCT85DB,112 vs 74HC85D,653
Series
-
74HC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
2V ~ 6V
Current - Output High, Low
-
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
-
33ns @ 6V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO
Mounting Type
-
Surface Mount