74HCT85D,653
74HCT85D,653
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  Nexperia
History Price: $0.64000
In Stock: 3900
74HCT85D,653 vs 74HCT688DB,112
Series
74HCT
74HCT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Magnitude Comparator
Identity Comparator
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
44ns @ 4.5V, 50pF
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SO
20-SSOP
Mounting Type
Surface Mount
Surface Mount