74HCT85D,653
74HCT85D,653
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  Nexperia
History Price: $0.64000
In Stock: 3900
74HCT85D,653 vs 74HC85N,652
Series
74HCT
74HC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
44ns @ 4.5V, 50pF
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
16-DIP
Mounting Type
Surface Mount
Through Hole