74HCT85D,652
74HCT85D,652
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  NXP Semiconductors
History Price: $0.30000
In Stock: 22800
74HCT85D,652 vs 74HCT85DB,118
Series
74HCT
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
44ns @ 4.5V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SO
16-SSOP
Mounting Type
Surface Mount
Surface Mount