Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HCT85D,652
74HCT85D,652
Active
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT85D,652 Datasheet
History Price: $0.30000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT85D,652 vs 74HC85PW,112
Part No
74HCT85D,652
74HC85PW,112
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74HCT
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Magnitude Comparator
-
Number of Bits
4
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
4mA, 4mA
-
Max Propagation Delay @ V, Max CL
44ns @ 4.5V, 50pF
-
Current - Quiescent (Iq)
8 μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SO
-
Mounting Type
Surface Mount
-