74HCT74DB,112
74HCT74DB,112
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SSOP
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 36300
74HCT74DB,112 vs 74HCT74D,653
Series
74HCT
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
54 MHz
59 MHz
Max Propagation Delay @ V, Max CL
53ns @ 4.5V, 50pF
44ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
80 μA
40 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SSOP
14-SO
Package / Case
14-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)