74HCT74D,653
74HCT74D,653
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SO
Manufacturer:  Nexperia
History Price: $0.50000
In Stock: 49700
74HCT74D,653 vs 74HCT574DB,112
Manufacturer
Series
74HCT
74HCT
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
59 MHz
76 MHz
Max Propagation Delay @ V, Max CL
44ns @ 4.5V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
40 μA
8 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
20-SSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)