Packaging
Bulk
Tape & Reel (TR)
Type
Identity Comparator
Magnitude Comparator
Output
Active Low
Active High
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO
Mounting Type
-
Surface Mount