74HCT688FPEL-E
74HCT688FPEL-E
Active
Description:  8-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
History Price: $1.26000
In Stock: 36200
74HCT688FPEL-E vs 74HC688DB,112
Series
74HCT
74HC
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP
Mounting Type
-
Surface Mount