74HCT688DB,112
74HCT688DB,112
Obsolete
Description:  IC COMPARATOR MAGNITUDE 20SSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 42900
74HCT688DB,112 vs 74HCT85D,653
Series
74HCT
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-SO
Mounting Type
Surface Mount
Surface Mount