Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HCT688DB,112
74HCT688DB,112
Obsolete
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 20SSOP
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT688DB,112 Datasheet
History Price: Obsolete
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT688DB,112 vs 74HC85DB,112
Part No
74HCT688DB,112
74HC85DB,112
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74HCT
74HC
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
16-SSOP
Mounting Type
Surface Mount
Surface Mount