74HCT688D,653
74HCT688D,653
Obsolete
Description:  IC COMPARATOR MAGNITUDE 20SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 11800
74HCT688D,653 vs 74HCT85D,653
Series
74HCT
74HCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SO
16-SO
Mounting Type
Surface Mount
Surface Mount