74HCT688D,653
74HCT688D,653
Obsolete
Description:  IC COMPARATOR MAGNITUDE 20SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 11800
74HCT688D,653 vs 74HC85DB,118
Series
74HCT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
4mA, 4mA
-
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
-
Current - Quiescent (Iq)
8 μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SO
-
Mounting Type
Surface Mount
-