74HCT688D,652
74HCT688D,652
Obsolete
Description:  IC COMPARATOR MAGNITUDE 20SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 30700
74HCT688D,652 vs 74HC688DB,118
Series
74HCT
74HC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SO
20-SSOP
Mounting Type
Surface Mount
Surface Mount