74HCT646D,653
74HCT646D,653
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24SO
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 11700
74HCT646D,653 vs 74HCT541DB,112
Series
74HCT
74HCT
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
6mA, 6mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SO
20-SSOP