Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Nexperia 74HCT574D,653
74HCT574D,653
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20SO
Manufacturer:
Nexperia
Datasheet:
74HCT574D,653 Datasheet
History Price: $0.64000
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT574D,653 vs 74HCT574PW,112
Part No
74HCT574D,653
74HCT574PW,112
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Nexperia
NXP Semiconductors
Series
74HCT
74HCT
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
76 MHz
76 MHz
Max Propagation Delay @ V, Max CL
33ns @ 4.5V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6mA, 6mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SO
20-TSSOP
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)