74HCT221D,112
74HCT221D,112
Obsolete
Description:  IC MULTIVIBRATOR 31NS 16SO
Manufacturer:  Nexperia
History Price: Obsolete
In Stock: 27000
74HCT221D,112 vs 74HCT4538D,112
Series
74HCT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
31 ns
-
Current - Output High, Low
4mA, 4mA
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SO
-