74HC85PW,112
74HC85PW,112
Active
Description:  NEXPERIA 74HC85PW - MAGNITUDE CO
Manufacturer:  NXP Semiconductors
History Price: $0.20000
In Stock: 37400
74HC85PW,112 vs 74HCT85D,652
Series
-
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
4mA, 4mA
Max Propagation Delay @ V, Max CL
-
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO
Mounting Type
-
Surface Mount