Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HC85PW,112
74HC85PW,112
Active
Logic - Comparators
Description:
NEXPERIA 74HC85PW - MAGNITUDE CO
Manufacturer:
NXP Semiconductors
Datasheet:
74HC85PW,112 Datasheet
History Price: $0.20000
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC85PW,112 vs 74HC688D,652
Part No
74HC85PW,112
74HC688D,652
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
2V ~ 6V
Current - Output High, Low
-
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
-
29ns @ 6V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SO
Mounting Type
-
Surface Mount