74HC85N,652
74HC85N,652
Obsolete
Description:  IC COMPARATOR MAGNITUDE 4B 16DIP
Manufacturer:  NXP Semiconductors
Datasheet:   74HC85N,652 Datasheet
History Price: Obsolete
In Stock: 6300
74HC85N,652 vs 74HCT85D,653
Series
74HC
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
16-SO
Mounting Type
Through Hole
Surface Mount