Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HC85N,652
74HC85N,652
Obsolete
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 4B 16DIP
Manufacturer:
NXP Semiconductors
Datasheet:
74HC85N,652 Datasheet
History Price: Obsolete
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC85N,652 vs 74HC688P-E
Part No
74HC85N,652
74HC688P-E
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
Renesas Electronics
Series
74HC
74HC
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Magnitude Comparator
Identity Comparator
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-DIP
-
Mounting Type
Through Hole
-