74HC85N,652
74HC85N,652
Obsolete
Description:  IC COMPARATOR MAGNITUDE 4B 16DIP
Manufacturer:  NXP Semiconductors
Datasheet:   74HC85N,652 Datasheet
History Price: Obsolete
In Stock: 6300
74HC85N,652 vs 74HC688D,653
Series
74HC
74HC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Magnitude Comparator
Identity Comparator
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
20-SO
Mounting Type
Through Hole
Surface Mount