Packaging
Bulk
Tape & Reel (TR)
Type
Magnitude Comparator
Identity Comparator
Output
Active High
Active Low
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP
Mounting Type
-
Surface Mount