74HC85FP-E
74HC85FP-E
Active
Description:  4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
Datasheet:   74HC85FP-E Datasheet
History Price: $1.23000
In Stock: 25200
74HC85FP-E vs 74HC85DB,112
Series
74HC
74HC
Packaging
Bulk
Tube
Status
Active
Active
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
16-SSOP
Mounting Type
-
Surface Mount