Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Nexperia 74HC85DB,118
74HC85DB,118
Active
Logic - Comparators
Description:
NEXPERIA 74HC85DB - MAGNITUDE CO
Manufacturer:
Nexperia
Datasheet:
74HC85DB,118 Datasheet
History Price: $0.28000
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC85DB,118 vs 74HC85D,653
Part No
74HC85DB,118
74HC85D,653
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Nexperia
Nexperia
Series
-
74HC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
2V ~ 6V
Current - Output High, Low
-
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
-
33ns @ 6V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO
Mounting Type
-
Surface Mount