74HC85DB,112
74HC85DB,112
Active
Description:  IC COMPARATOR MAGNITUDE 16SSOP
Manufacturer:  NXP Semiconductors
History Price: $0.32000
In Stock: 38600
74HC85DB,112 vs 74HCT688D,653
Series
74HC
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Magnitude Comparator
Identity Comparator
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SSOP
20-SO
Mounting Type
Surface Mount
Surface Mount