74HC85D,652
74HC85D,652
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   74HC85D,652 Datasheet
History Price: $0.21000
In Stock: 14200
74HC85D,652 vs 74HC688D,652
Series
74HC
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Magnitude Comparator
Identity Comparator
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
20-SO
Mounting Type
Surface Mount
Surface Mount