74HC805N
74HC805N
Active
Description:  HEX 2-INPUT NOR DRIVER
Manufacturer:  Rochester Electronics
Datasheet:   74HC805N Datasheet
History Price: $19.66000
In Stock: 22200
74HC805N vs 74HCU04DB
Series
74HC
74HCU
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
-
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
5.2mA, 5.2mA
Input Logic Level - Low
-
0.3V ~ 1.2V
Input Logic Level - High
-
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
-
12ns @ 6V, 50pF
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SSOP
Package / Case
-
14-SSOP (0.209", 5.30mm Width)