Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Renesas Electronics 74HC688P-E
74HC688P-E
Active
Logic - Comparators
Description:
8-BIT MAGNITUDE COMPARATOR
Manufacturer:
Renesas Electronics
Datasheet:
74HC688P-E Datasheet
History Price: $1.19000
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC688P-E vs 74HC85N,652
Part No
74HC688P-E
74HC85N,652
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Renesas Electronics
NXP Semiconductors
Series
74HC
74HC
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-DIP
Mounting Type
-
Through Hole