Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HC688DB118
74HC688DB118
Active
Logic - Comparators
Description:
NOW NEXPERIA 74HC688DB IDENTITY
Manufacturer:
NXP Semiconductors
Datasheet:
74HC688DB118 Datasheet
History Price: $0.35000
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC688DB118 vs 74HCT85DB,112
Part No
74HC688DB118
74HCT85DB,112
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74HC
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
2V ~ 6V
-
Current - Output High, Low
5.2mA, 5.2mA
-
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
-
Current - Quiescent (Iq)
8 μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-
Mounting Type
Surface Mount
-