Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ NXP Semiconductors 74HC688DB118
74HC688DB118
Active
Logic - Comparators
Description:
NOW NEXPERIA 74HC688DB IDENTITY
Manufacturer:
NXP Semiconductors
Datasheet:
74HC688DB118 Datasheet
History Price: $0.35000
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC688DB118 vs 74HCT85D,653
Part No
74HC688DB118
74HCT85D,653
Category
Logic - Comparators
Logic - Comparators
Manufacturer
NXP Semiconductors
Nexperia
Series
74HC
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-SO
Mounting Type
Surface Mount
Surface Mount