Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Nexperia 74HC688DB,112
74HC688DB,112
Obsolete
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 20SSOP
Manufacturer:
Nexperia
Datasheet:
74HC688DB,112 Datasheet
History Price: Obsolete
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC688DB,112 vs 74HCT85N,652
Part No
74HC688DB,112
74HCT85N,652
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Nexperia
NXP Semiconductors
Series
74HC
74HCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
44ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
16-DIP
Mounting Type
Surface Mount
Through Hole