74HC688D,653
74HC688D,653
Active
Description:  IC COMPARATOR MAGNITUDE 20SOIC
Manufacturer:  Nexperia
History Price: $0.91000
In Stock: 22100
74HC688D,653 vs 74HC85D,652
Series
74HC
74HC
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SO
16-SO
Mounting Type
Surface Mount
Surface Mount